ASUS logo

ASUS H87M-E Intel® H87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195196
Info modified on:
30 Oct 2024, 13:05:41
Short summary description ASUS H87M-E Intel® H87 LGA 1150 (Socket H3) micro ATX:

ASUS H87M-E, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, 6 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS H87M-E Intel® H87 LGA 1150 (Socket H3) micro ATX:

ASUS H87M-E. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.