ASUS logo

ASUS H61M-E Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232592
Info modified on:
30 Oct 2024, 13:06:17
Short summary description ASUS H61M-E Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS H61M-E, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS H61M-E Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS H61M-E. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Maximum graphics card memory: 1024 MB, Maximum resolution: 2048 x 1536 pixels. LAN controller: Realtek RTL8111F

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.