ASUS logo

ASUS SABERTOOTH 990FX/GEN3 R2.0 AMD 990FX Socket AM3+ ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121877
Info modified on:
30 Oct 2024, 13:06:11
Short summary description ASUS SABERTOOTH 990FX/GEN3 R2.0 AMD 990FX Socket AM3+ ATX:

ASUS SABERTOOTH 990FX/GEN3 R2.0, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile, 5.2 GT/s, 140 W, DDR3-SDRAM

Long summary description ASUS SABERTOOTH 990FX/GEN3 R2.0 AMD 990FX Socket AM3+ ATX:

ASUS SABERTOOTH 990FX/GEN3 R2.0. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.