ASUS logo

ASUS PB278QV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219749
Info modified on:
20 Mar 2025, 20:02:53
Short summary description ASUS PB278QV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB278QV, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS PB278QV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB278QV. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.