ASUS logo

ASUS VH168D computer monitor 39.6 cm (15.6") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45814
Info modified on:
08 May 2024, 22:51:42
Short summary description ASUS VH168D computer monitor 39.6 cm (15.6") 1366 x 768 pixels WXGA Black:

ASUS VH168D, 39.6 cm (15.6"), 1366 x 768 pixels, WXGA, LCD, 11 ms, Black

Long summary description ASUS VH168D computer monitor 39.6 cm (15.6") 1366 x 768 pixels WXGA Black:

ASUS VH168D. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA. Display: LCD. Response time: 11 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.