ASUS logo

ASUS MK241H computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75729
Info modified on:
08 May 2024, 22:51:24
Short summary description ASUS MK241H computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Black:

ASUS MK241H, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 2 ms, Black

Long summary description ASUS MK241H computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Black:

ASUS MK241H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.