ASUS logo

ASUS PG191 - 19" LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75686
Info modified on:
08 May 2024, 22:50:35
Short summary description ASUS PG191 - 19" LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels:

ASUS PG191 - 19" LCD, 48.3 cm (19"), 1280 x 1024 pixels, 2 ms

Long summary description ASUS PG191 - 19" LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels:

ASUS PG191 - 19" LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.