ASUS logo

ASUS ROG Strix XG27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327513
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS ROG Strix XG27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

ASUS ROG Strix XG27AQ, 68.6 cm (27"), 2560 x 1440 pixels, LED, 1 ms, Black

Long summary description ASUS ROG Strix XG27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

ASUS ROG Strix XG27AQ. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.