ASUS logo

ASUS ProArt PA278CV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332168
Info modified on:
14 Mar 2025, 19:42:46
Short summary description ASUS ProArt PA278CV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS ProArt PA278CV, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS ProArt PA278CV computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS ProArt PA278CV. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.