ASUS logo

ASUS TUF Gaming VG34VQL1B LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
413880
Info modified on:
14 Mar 2025, 19:43:29
Short summary description ASUS TUF Gaming VG34VQL1B LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

ASUS TUF Gaming VG34VQL1B, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black

Long summary description ASUS TUF Gaming VG34VQL1B LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

ASUS TUF Gaming VG34VQL1B. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.