ASUS logo

ASUS ROG Swift PG43UQ LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65021
Info modified on:
31 May 2024, 09:36:07
Short summary description ASUS ROG Swift PG43UQ LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD Black:

ASUS ROG Swift PG43UQ, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description ASUS ROG Swift PG43UQ LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD Black:

ASUS ROG Swift PG43UQ. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.