ASUS ROG Strix XG27UQR, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black
ASUS ROG Strix XG27UQR. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black