ASUS logo

ASUS VA24DQLB-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154004
Info modified on:
14 Mar 2025, 19:44:23
Short summary description ASUS VA24DQLB-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:

ASUS VA24DQLB-W, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VA24DQLB-W computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:

ASUS VA24DQLB-W. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.