ASUS TUF Gaming VG259QM, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
ASUS TUF Gaming VG259QM. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product colour: Black