ASUS logo

ASUS ROG Strix XG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19557
Info modified on:
14 Mar 2024, 19:49:42
Short summary description ASUS ROG Strix XG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG Strix XG258Q, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description ASUS ROG Strix XG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG Strix XG258Q. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.