ASUS ROG Strix XG32VC, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black
ASUS ROG Strix XG32VC. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black