ASUS VP28UQGL, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black
ASUS VP28UQGL. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black