ASUS logo

ASUS VZ27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54623
Info modified on:
27 May 2024, 13:07:11
Short summary description ASUS VZ27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold:

ASUS VZ27VQ, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Gold

Long summary description ASUS VZ27VQ computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Gold:

ASUS VZ27VQ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.