ASUS logo

ASUS Designo MZ27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163286
Info modified on:
08 May 2024, 22:49:46
Short summary description ASUS Designo MZ27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Grey:

ASUS Designo MZ27AQ, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Grey

Long summary description ASUS Designo MZ27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Grey:

ASUS Designo MZ27AQ. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.