ASUS logo

ASUS ZenScreen MB16AC computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220343
Info modified on:
14 Mar 2025, 19:44:20
Short summary description ASUS ZenScreen MB16AC computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey:

ASUS ZenScreen MB16AC, 39.6 cm (15.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description ASUS ZenScreen MB16AC computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey:

ASUS ZenScreen MB16AC. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.