ASUS logo

ASUS ROG SWIFT PG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255138
Info modified on:
30 Dec 2024, 17:23:47
Short summary description ASUS ROG SWIFT PG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG SWIFT PG258Q, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS ROG SWIFT PG258Q LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG SWIFT PG258Q. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.