ASUS logo

ASUS VZ239H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48827
Info modified on:
08 May 2024, 22:51:16
Short summary description ASUS VZ239H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Gold:

ASUS VZ239H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Gold

Long summary description ASUS VZ239H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Gold:

ASUS VZ239H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.