ASUS logo

ASUS VZ279HE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308338
Info modified on:
20 Mar 2025, 18:57:00
Short summary description ASUS VZ279HE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VZ279HE, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description ASUS VZ279HE computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VZ279HE. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.