ASUS logo

ASUS VG245H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11524
Info modified on:
30 Dec 2024, 17:23:53
Short summary description ASUS VG245H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

ASUS VG245H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS VG245H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

ASUS VG245H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.