ASUS logo

ASUS VZ249HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179672
Info modified on:
20 Mar 2025, 19:20:18
Short summary description ASUS VZ249HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

ASUS VZ249HE, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VZ249HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

ASUS VZ249HE. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.