ASUS logo

ASUS MX34VQ computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173437
Info modified on:
31 May 2024, 09:35:30
Short summary description ASUS MX34VQ computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Grey:

ASUS MX34VQ, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black, Grey

Long summary description ASUS MX34VQ computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Grey:

ASUS MX34VQ. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.