ASUS logo

ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7616
Info modified on:
29 Mar 2025, 08:51:29
Short summary description ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS PB277Q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS PB277Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.