ASUS logo

ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Tabletop Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289292
Info modified on:
27 May 2024, 14:18:29
Short summary description ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Tabletop Black:

ASUS VT168H, 39.6 cm (15.6"), 1366 x 768 pixels, Black

Long summary description ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Tabletop Black:

ASUS VT168H. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.