ASUS logo

ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171607
Info modified on:
20 Mar 2025, 11:23:49
Short summary description ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD Touchscreen Black:

ASUS VT168H, 39.6 cm (15.6"), 1366 x 768 pixels, HD, 10 ms, Black

Long summary description ASUS VT168H computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD Touchscreen Black:

ASUS VT168H. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Response time: 10 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Built-in USB hub. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.