ASUS logo

ASUS VT168N computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204632
Info modified on:
27 May 2024, 15:12:53
Short summary description ASUS VT168N computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Black:

ASUS VT168N, 39.6 cm (15.6"), 1366 x 768 pixels, Black

Long summary description ASUS VT168N computer monitor 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Black:

ASUS VT168N. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.