ASUS logo

ASUS Designo MX27UC computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33285
Info modified on:
26 Jun 2024, 12:12:14
Short summary description ASUS Designo MX27UC computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Gold:

ASUS Designo MX27UC, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Gold

Long summary description ASUS Designo MX27UC computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Gold:

ASUS Designo MX27UC. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). Product colour: Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.