ASUS logo

ASUS MG278Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208682
Info modified on:
27 May 2024, 12:23:05
Short summary description ASUS MG278Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS MG278Q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description ASUS MG278Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS MG278Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.