ASUS logo

ASUS MX25AQ computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD LED Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198983
Info modified on:
31 May 2024, 09:35:24
Short summary description ASUS MX25AQ computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD LED Black, Grey:

ASUS MX25AQ, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Grey

Long summary description ASUS MX25AQ computer monitor 63.5 cm (25") 2560 x 1440 pixels Quad HD LED Black, Grey:

ASUS MX25AQ. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.