ASUS logo

ASUS VP278QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261337
Info modified on:
20 Mar 2025, 21:41:57
Short summary description ASUS VP278QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VP278QG, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VP278QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

ASUS VP278QG. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.