ASUS VP247H, 59.9 cm (23.6"), 1920 x 1080 pixels, 1 ms, 100000000:1, Black
ASUS VP247H. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Response time: 1 ms. Contrast ratio: 100000000:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black