ASUS logo

ASUS VP228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149358
Info modified on:
20 Jan 2025, 10:40:40
Short summary description ASUS VP228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VP228H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description ASUS VP228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VP228H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.