ASUS logo

ASUS VC279H-W LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96704
Info modified on:
27 May 2024, 12:22:50
Short summary description ASUS VC279H-W LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White:

ASUS VC279H-W, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VC279H-W LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White:

ASUS VC279H-W. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.