ASUS logo

ASUS PB328Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367311
Info modified on:
30 Dec 2024, 17:24:01
Short summary description ASUS PB328Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

ASUS PB328Q, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description ASUS PB328Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

ASUS PB328Q. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.