ASUS logo

ASUS VX24AH computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16538
Info modified on:
08 May 2024, 22:51:43
Short summary description ASUS VX24AH computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:

ASUS VX24AH, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS VX24AH computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:

ASUS VX24AH. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.