ASUS logo

ASUS MG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135224
Info modified on:
08 May 2024, 22:49:55
Short summary description ASUS MG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS MG279Q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description ASUS MG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS MG279Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.