ASUS logo

ASUS PB279Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111023
Info modified on:
31 May 2024, 09:35:19
Short summary description ASUS PB279Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

ASUS PB279Q, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description ASUS PB279Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

ASUS PB279Q. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.