ASUS logo

ASUS VT207N computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Touchscreen Capacitive Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76010
Info modified on:
08 May 2024, 22:51:20
Short summary description ASUS VT207N computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Touchscreen Capacitive Black:

ASUS VT207N, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description ASUS VT207N computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Touchscreen Capacitive Black:

ASUS VT207N. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.