ASUS MB168B, 39.6 cm (15.6"), 1366 x 768 pixels, WXGA, LCD, 11 ms, Black, Silver
ASUS MB168B. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LCD. Response time: 11 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver