ASUS logo

ASUS VN279QL LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90305
Info modified on:
31 May 2024, 09:35:30
Short summary description ASUS VN279QL LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VN279QL, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VN279QL LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VN279QL. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.