ASUS logo

ASUS PB298Q computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139557
Info modified on:
30 Dec 2024, 17:23:58
Short summary description ASUS PB298Q computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black:

ASUS PB298Q, 73.7 cm (29"), 2560 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS PB298Q computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black:

ASUS PB298Q. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.