location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LJ0020-B0002 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:00:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Black
  • - DLP 700 ANSI lumens
  • - 30000 h
  • - WXGA (1280x800) 3500:1
  • - Screen size compatibility: 792.5 - 3886.2 mm (31.2 - 153") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 4 W
  • - AC 85 W
Long product name ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black :
The long product name of ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B1M - 0.45" DLP, WXGA (1280x800), 1.07B, 3500:1, 2x 2W, 4:3/16:9/16:10, 0.6-3m, 31.2-153", HDMI, VGA, SD, 85W, 900g, Black/Silver
More>>>
ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black:
The official description of ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BRIGHT, CRISP PROJECTIONS
The ASUS B1M Ultra-bright Wireless LED Projector delivers incredibly bright, sharp visuals with native WXGA 1280 x 800 resolution, 700 lumens light output, and a 100% NTSC color scale to project precise, detailed color images. The B1M features a mercury-free Eco-LED light source with a 30,000-hour lifespan to cut down on maintenance and bulb-replacement costs.

COMPACT PORTABLE WI-FI PROJECTOR CUTS THE NEED FOR CABLES
The ASUS B1M features a small Wi-Fi adapter for a direct wireless connection to a notebook PC, or Android and iOS devices. This removes the need to carry a video cable solely for presentation use, and allows presentations, documents and multimedia files to be streamed to the B1M wirelessly from elsewhere in a room. An Android or iOS device can also be used as a wireless remote control for a presentation, and even to annotate slides in real time.

INSTNAT ON AND OFF
The ASUS B1M turns on in five seconds without having to warm up, and powers off without the need for a cooling-down period.

AUTO KEYSTONE CORRECTION
Whatever angle the B1M is positioned, the Auto Keystone Correction detects and corrects to ensure a straight, rectangular shape.

BIG SCREEN AT A SHORT DISTANCE
The B1M has the best short throw ratio for you to project a 51-inch image from a distance of only 1 meter from the screen.

Short summary description ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black:
This short summary of the ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS B1M, 700 ANSI lumens, DLP, WXGA (1280x800), 3500:1, 792.5 - 3886.2 mm (31.2 - 153"), 4:3, 16:9, 16:10

Long summary description ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black:
This is an auto-generated long summary of ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black based on the first three specs of the first five spec groups.

ASUS B1M. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 0.9:1, Offset: 100%. Analog signal format system: NTSC, Supported graphics resolutions: 1280 x 800. Compatible memory cards: SD

Projector
Supported aspect ratios
4:3, 16:9, 16:10
Screen size compatibility *
792.5 - 3886.2 mm (31.2 - 153")
Projection distance
0.6 - 3 m
Projector brightness *
700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3500:1
Number of colours
1.073 billion colours
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Service life of light source *
30000 h
Lens system
Zoom ratio
Fixed
Throw ratio
0.9:1
Offset
100%
Video
Analog signal format system *
NTSC
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 800
Ports & interfaces
HDMI version
1.3
USB 2.0 ports quantity *
1
Headphone outputs
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AV input
Yes
DC-in jack
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
Yes
Compatible memory cards
SD
Features
Noise level (economic mode)
28 dB
HDCP
Yes
Features
Preset modes
Dynamic, sRGB, Standard
Noise level *
32 dB
Certification
FCC, UL, CE, CB, CCC, C-tick, VCCI, PSE, Gost-R
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
4 W
Number of built-in speakers
2
Video formats supported
AVI, MKV, MOV, MP4, MPEG, MPG, WMV
Image formats supported
BMP, JPG
Audio formats supported
AAC, MP2, MP3, WAV, WMA
Document formats supported
DOC, PDF, PPT, TXT, XLS
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Black
Placement
Tripod
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
85 W
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
175 mm
Depth
139 mm
Height
44.5 mm
Weight *
900 g
Package width
338 mm
Package depth
225 mm
Package height
80 mm
Package weight
2.3 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 02:51:27
Uk has collected 14 expert reviews for ASUS B1M data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
insidehw.com
Updated:
2013-08-05 02:51:27
Despite the advancement of TVs to much longer diagonals, 3D, OLED and Smart technology, and projectors are still the synonym for enjoying movies and sports, of course, not counting the cinemas and stadiums. Well-standing bars that care about their reputat...
0%
Country Distributor
Deutschland 1 distributor(s)