ASUS logo

ASUS P1 Portable projector 200 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46356
Info modified on:
10 Aug 2024, 09:56:52
Short summary description ASUS P1 Portable projector 200 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P1, 200 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 508 - 3048 mm (20 - 120"), 5:4, 16:9, 16:10

Long summary description ASUS P1 Portable projector 200 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P1. Projector brightness: 200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 1.16:1, Offset: 100%. Analog signal format system: NTSC 4.43, NTSC M, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM. Noise level: 28 dB, Preset modes: Dynamic, Standard, Certification: FCC, UL, IC, CE, C-Tick, CB, VCCI, CCC, GOST-R, WEEE

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.