ASUS logo

ASUS TUF Gaming AX6000 (TUF-AX6000) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140401
Info modified on:
16 Feb 2025, 14:50:27
Short summary description ASUS TUF Gaming AX6000 (TUF-AX6000) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS TUF Gaming AX6000 (TUF-AX6000), Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS TUF Gaming AX6000 (TUF-AX6000) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS TUF Gaming AX6000 (TUF-AX6000). WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4804 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,2500 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA3, MAC address table: 64 entries, NAT functionality: PPTP Pass-Through, L2TP Pass-Through, IPSec Pass-Through, RTSP Pass-Through, H.323 Pass-Through,.... Supported network protocols: IPv4, IPv6

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.