ASUS logo

ASUS RT-AX92U wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138793
Info modified on:
30 May 2023, 12:07:59
Short summary description ASUS RT-AX92U wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS RT-AX92U, Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AX92U wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS RT-AX92U. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 6071 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3, WPA3-PSK, WPS. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WLAN

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.