ASUS logo

ASUS RT-AC1900U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116390
Info modified on:
14 Mar 2024, 19:33:18
Short summary description ASUS RT-AC1900U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1900U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AC1900U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1900U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, HTTPS, SSID, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, Authentication method: RADIUS, Firewall security: Parental control. Management protocols: IGMP v1/v2/v3, Supported network protocols: IPv4, IPv6. Product type: Tabletop router, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.